Memory Protection Devices, Inc. AAA-Cell Holder BCAAAW

Description
Model No. BCAAAW Description 1 AAA Battery Holder With 6" Wire Leads Holder Material ABS Plastic Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.58 Price, 1000 pieces $0.52 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet
Description
Model No. BCAAAW Description 1 AAA Battery Holder With 6" Wire Leads Holder Material ABS Plastic Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.58 Price, 1000 pieces $0.52 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BCAAAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BCAAAW
AAA-Cell Holder BCAAAW
Model No. BCAAAW Description 1 AAA Battery Holder With 6" Wire Leads Holder Material ABS Plastic Contact Material Nickel Plated Overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.58 Price, 1000 pieces $0.52 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BCAAAW
Description1 AAA Battery Holder With 6" Wire Leads
Holder MaterialABS Plastic
Contact MaterialNickel Plated Overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.65
Price, 500 pieces$0.58
Price, 1000 pieces$0.52
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BCAAAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BCAAAW-ND
Battery Holders, Clips, Contacts BCAAAW-ND
"Battery Holder (Open) AAA 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BCAAAW BCAAAW-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details