Memory Protection Devices, Inc. AAA-Cell Holder BC4AAAPC

Description
Model No. BC4AAAPC Description 4 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.51 Price, 500 pieces $1.31 Price, 1000 pieces $1.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BC4AAAPC Description 4 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.51 Price, 500 pieces $1.31 Price, 1000 pieces $1.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BC4AAAPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BC4AAAPC
AAA-Cell Holder BC4AAAPC
Model No. BC4AAAPC Description 4 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.51 Price, 500 pieces $1.31 Price, 1000 pieces $1.22 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BC4AAAPC
Description4 AAA Battery Holder With PC Pins
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.51
Price, 500 pieces$1.31
Price, 1000 pieces$1.22
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC4AAAPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC4AAAPC-ND
Battery Holders, Clips, Contacts BC4AAAPC-ND
Battery Holder (Open) AAA 4 Cell PC Pin

Battery Holder (Open) AAA 4 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC4AAAPC BC4AAAPC-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

4 C Cell Holder, Series Connection - 151 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details