Memory Protection Devices, Inc. AAA-Cell Holder BC3AAAL

Description
Model No. BC3AAAL Description 3 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BC3AAAL Description 3 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BC3AAAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BC3AAAL
AAA-Cell Holder BC3AAAL
Model No. BC3AAAL Description 3 AAA Battery Holder With Solder Lugs Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $1.02 Price, 500 pieces $0.87 Price, 1000 pieces $0.81 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BC3AAAL
Description3 AAA Battery Holder With Solder Lugs
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$1.02
Price, 500 pieces$0.87
Price, 1000 pieces$0.81
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC3AAAL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC3AAAL-ND
Battery Holders, Clips, Contacts BC3AAAL-ND
Battery Holder (Open) AAA 3 Cell Solder Lug

Battery Holder (Open) AAA 3 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC3AAAL BC3AAAL-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details