Memory Protection Devices, Inc. AA-Cell Holder BC32AAW

Description
SPECIFICATIONS : Plastic material - polypropylene, PP-1040 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLAINT
Request a Quote Datasheet
Description
SPECIFICATIONS : Plastic material - polypropylene, PP-1040 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLAINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC32AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC32AAW
AA-Cell Holder BC32AAW
SPECIFICATIONS : Plastic material - polypropylene, PP-1040 Flammability rating-UL94 HB, UL file no. E216959 Temperature Range: -10°C to +100°C Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C. Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated Contact resistance: Under 50m for +/- contacts per EIA-540J000 ROHS COMPLAINT

SPECIFICATIONS :

  • Plastic material - polypropylene, PP-1040
  • Flammability rating-UL94 HB, UL file no. E216959
  • Temperature Range: -10°C to +100°C
  • Springs - nickel plated spring steel Wire - 152.4 mm Ref.Long 26 AWG, UL1007, CSA - TR-64, 300V, 80° C.
  • Rivets - Brass, nickel plated
  • 9 Volts Snaps - Brass, nickel plated
  • Contact resistance: Under 50m for +/- contacts per EIA-540J000
  • ROHS COMPLAINT
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC32AAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC32AAW-ND
Battery Holders, Clips, Contacts BC32AAW-ND
"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC32AAW BC32AAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details