Memory Protection Devices, Inc. AA-Cell Holder BC32AAL

Description
Specifications: Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4mm Ref. Long 26 AWG UL1007, CSA - TR-64, 300V, 80 C Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet
Description
Specifications: Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4mm Ref. Long 26 AWG UL1007, CSA - TR-64, 300V, 80 C Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC32AAL - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC32AAL
AA-Cell Holder BC32AAL
Specifications: Plastic material - polypropylene Springs - nickel plated spring steel Wire - 152.4mm Ref. Long 26 AWG UL1007, CSA - TR-64, 300V, 80 C Rivets - Brass, nickel plated 9 Volts Snaps - Brass, nickel plated

Specifications:

  • Plastic material - polypropylene
  • Springs - nickel plated spring steel
  • Wire - 152.4mm Ref. Long 26 AWG
  • UL1007, CSA - TR-64, 300V, 80 C
  • Rivets - Brass, nickel plated
  • 9 Volts Snaps - Brass, nickel plated
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC32AAL-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC32AAL-ND
Battery Holders, Clips, Contacts BC32AAL-ND
Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC32AAL BC32AAL-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details
1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details