Memory Protection Devices, Inc. AA-Cell Holder BC2AASF

Description
Material: Housing : Black Polypropylene Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: -10C to +100C Rivets: Brass, Nickel, Plated Spring: Spring Steel, Nickel Plated 9 Volts Snaps: Brass, Nickel Plated Contact Resistance: Under 50m ohm for +/- Contacts per EIA-540J000 RoHS Compliant
Request a Quote Datasheet
Description
Material: Housing : Black Polypropylene Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: -10C to +100C Rivets: Brass, Nickel, Plated Spring: Spring Steel, Nickel Plated 9 Volts Snaps: Brass, Nickel Plated Contact Resistance: Under 50m ohm for +/- Contacts per EIA-540J000 RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC2AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC2AASF
AA-Cell Holder BC2AASF
Material: Housing : Black Polypropylene Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: -10C to +100C Rivets: Brass, Nickel, Plated Spring: Spring Steel, Nickel Plated 9 Volts Snaps: Brass, Nickel Plated Contact Resistance: Under 50m ohm for +/- Contacts per EIA-540J000 RoHS Compliant

Material:

  • Housing : Black Polypropylene
  • Flammability Rating - UL94-HB, UL File NO. E216959
  • Temperature Range: -10C to +100C
  • Rivets: Brass, Nickel, Plated
  • Spring: Spring Steel, Nickel Plated
  • 9 Volts Snaps: Brass, Nickel Plated
  • Contact Resistance: Under 50m ohm for +/- Contacts per EIA-540J000
  • RoHS Compliant
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC2AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC2AASF-ND
Battery Holders, Clips, Contacts BC2AASF-ND
Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC2AASF BC2AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - BAT-HLD-010-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers