Memory Protection Devices, Inc. AAA-Cell Holder BC2AAAPC

Description
Model No. BC2AAAPC Description 2 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet
Description
Model No. BC2AAAPC Description 2 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AAA-Cell Holder - BC2AAAPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AAA-Cell Holder
BC2AAAPC
AAA-Cell Holder BC2AAAPC
Model No. BC2AAAPC Description 2 AAA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.59 Price, 1000 pieces $0.55 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection
Model No.BC2AAAPC
Description2 AAA Battery Holder With PC Pins
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.65
Price, 500 pieces$0.59
Price, 1000 pieces$0.55
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC2AAAPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC2AAAPC-ND
Battery Holders, Clips, Contacts BC2AAAPC-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC2AAAPC BC2AAAPC-ND
Product Name AAA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
Coin Cell Battery Holders - BAT-HLD-012-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers