Memory Protection Devices, Inc. AA-Cell Holder BC22AASF

Description
Notes: Plastic material - Polypropylene, PP-1040 Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: - 10C to +100C Springs - Nickel Plated Spring Steel Wire - 26 AWG, UL1007, CSA Rivets - Brass, Nickel Plated 9Volt Snaps - Brass, Nickel Plated Contact Resistance: Under 50mohm for +/- contacts per EIA-540J000
Request a Quote Datasheet
Description
Notes: Plastic material - Polypropylene, PP-1040 Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: - 10C to +100C Springs - Nickel Plated Spring Steel Wire - 26 AWG, UL1007, CSA Rivets - Brass, Nickel Plated 9Volt Snaps - Brass, Nickel Plated Contact Resistance: Under 50mohm for +/- contacts per EIA-540J000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC22AASF - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC22AASF
AA-Cell Holder BC22AASF
Notes: Plastic material - Polypropylene, PP-1040 Flammability Rating - UL94-HB, UL File NO. E216959 Temperature Range: - 10C to +100C Springs - Nickel Plated Spring Steel Wire - 26 AWG, UL1007, CSA Rivets - Brass, Nickel Plated 9Volt Snaps - Brass, Nickel Plated Contact Resistance: Under 50mohm for +/- contacts per EIA-540J000

Notes:

  • Plastic material - Polypropylene, PP-1040
  • Flammability Rating - UL94-HB, UL File NO. E216959
  • Temperature Range: - 10C to +100C
  • Springs - Nickel Plated Spring Steel
  • Wire - 26 AWG, UL1007, CSA
  • Rivets - Brass, Nickel Plated
  • 9Volt Snaps - Brass, Nickel Plated
  • Contact Resistance: Under 50mohm for +/- contacts per EIA-540J000
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC22AASF-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC22AASF-ND
Battery Holders, Clips, Contacts BC22AASF-ND
Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 2 Cell 9 Volt Snap Fasteners

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC22AASF BC22AASF-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-289-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details