Memory Protection Devices, Inc. AA-Cell Holder BC12AAW

Description
Part Number: BC12AAW Details: 2 AA Battery Holder With 6" Wire Leads Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 0.68 Price (500 Pieces): 0.59 Price (1000 Pieces): 0.56 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection 6" Red & Black Wires
Request a Quote Datasheet
Description
Part Number: BC12AAW Details: 2 AA Battery Holder With 6" Wire Leads Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 0.68 Price (500 Pieces): 0.59 Price (1000 Pieces): 0.56 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection 6" Red & Black Wires
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC12AAW - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC12AAW
AA-Cell Holder BC12AAW
Part Number: BC12AAW Details: 2 AA Battery Holder With 6" Wire Leads Holder Material: Polypropylene Contact Material: Nickel plated overall Color: Black Accessories: BI-UM-3-4, Mylar Battery Insulator Price (100 Pieces): 0.68 Price (500 Pieces): 0.59 Price (1000 Pieces): 0.56 Package Size: 100 Lead Time: 6-8 weeks Standard Item: Y Distributor Stocked: Y Comments: Made in China Series Connection 6" Red & Black Wires
Part Number:BC12AAW
Details:2 AA Battery Holder With 6" Wire Leads
Holder Material:Polypropylene
Contact Material:Nickel plated overall
Color:Black
Accessories:BI-UM-3-4, Mylar Battery Insulator
Price (100 Pieces):0.68
Price (500 Pieces):0.59
Price (1000 Pieces):0.56
Package Size:100
Lead Time:6-8 weeks
Standard Item:Y
Distributor Stocked:Y
Comments:Made in China
Series Connection
6" Red & Black Wires
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC12AAW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC12AAW-ND
Battery Holders, Clips, Contacts BC12AAW-ND
"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC12AAW BC12AAW-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
5 suppliers
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details