Memory Protection Devices, Inc. AA-Cell Holder BC12AAPC

Description
Model No. BC12AAPC Description 2 AA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.56 Price, 1000 pieces $0.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Inline Style
Request a Quote Datasheet
Description
Model No. BC12AAPC Description 2 AA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.56 Price, 1000 pieces $0.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Inline Style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BC12AAPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BC12AAPC
AA-Cell Holder BC12AAPC
Model No. BC12AAPC Description 2 AA Battery Holder With PC Pins Holder Material Polypropylene Contact Material Nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator Price, 100 pieces $0.65 Price, 500 pieces $0.56 Price, 1000 pieces $0.53 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series connection Inline Style
Model No.BC12AAPC
Description2 AA Battery Holder With PC Pins
Holder MaterialPolypropylene
Contact MaterialNickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator
Price, 100 pieces$0.65
Price, 500 pieces$0.56
Price, 1000 pieces$0.53
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series connection
Inline Style
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BC12AAPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BC12AAPC-ND
Battery Holders, Clips, Contacts BC12AAPC-ND
Battery Holder (Open) AA 2 Cell PC Pin

Battery Holder (Open) AA 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BC12AAPC BC12AAPC-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Molded 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - 796136-5 - TE Connectivity
Specs
Mounting Board Mount
View Details