Memory Protection Devices, Inc. AA-Cell Holder BA3AAPC

Description
Model No. BA3AAPC Description 3 AA Battery holder with pc pins and pressure contacts Holder Material Polypropylene, flammability rated UL94-HB Contact Material Stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator & ABG-47 retainer strap Price, 100 pieces $2.22 Price, 500 pieces $1.85 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection Sliding Wipe Contacts In place Of Springs Optional Battery Retainer Strap, P/N ABG-47
Request a Quote Datasheet
Description
Model No. BA3AAPC Description 3 AA Battery holder with pc pins and pressure contacts Holder Material Polypropylene, flammability rated UL94-HB Contact Material Stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator & ABG-47 retainer strap Price, 100 pieces $2.22 Price, 500 pieces $1.85 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection Sliding Wipe Contacts In place Of Springs Optional Battery Retainer Strap, P/N ABG-47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AA-Cell Holder - BA3AAPC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
AA-Cell Holder
BA3AAPC
AA-Cell Holder BA3AAPC
Model No. BA3AAPC Description 3 AA Battery holder with pc pins and pressure contacts Holder Material Polypropylene, flammability rated UL94-HB Contact Material Stainless steel, nickel plated overall Color Black Accessories BI-UM-3-4, Mylar Battery Insulator & ABG-47 retainer strap Price, 100 pieces $2.22 Price, 500 pieces $1.85 Price, 1000 pieces $1.58 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Series Connection Sliding Wipe Contacts In place Of Springs Optional Battery Retainer Strap, P/N ABG-47
Model No.BA3AAPC
Description3 AA Battery holder with pc pins and pressure contacts
Holder MaterialPolypropylene, flammability rated UL94-HB
Contact MaterialStainless steel, nickel plated overall
ColorBlack
AccessoriesBI-UM-3-4, Mylar Battery Insulator & ABG-47 retainer strap
Price, 100 pieces$2.22
Price, 500 pieces$1.85
Price, 1000 pieces$1.58
Package Size100 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Series Connection
Sliding Wipe Contacts In place Of Springs
Optional Battery Retainer Strap, P/N ABG-47
Supplier's Site Datasheet
Battery Holders, Clips, Contacts - BA3AAPC-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
BA3AAPC-ND
Battery Holders, Clips, Contacts BA3AAPC-ND
Battery Holder (Open) AA 3 Cell PC Pin

Battery Holder (Open) AA 3 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Memory Protection Devices, Inc. DigiKey
Product Category Battery Holders Battery Holders
Product Number BA3AAPC BA3AAPC-ND
Product Name AA-Cell Holder Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details