Membrane Solutions PTFE Membrane Sheet MSPTFE260310B

Description
PTFE membrane sheet
Description
PTFE membrane sheet
Datasheet
Datasheet Summary
Powered by GS/AI

The MSPTFE260310B is a PTFE membrane sheet designed for high-performance filtration applications. It features a pore size range of 0.1 to 1.00 micrometers, providing effective filtration of microorganisms and particulates. The membrane exhibits high porosity, with up to 93% porosity and a low surface friction coefficient of 0.1, which contributes to low resistance and high flux. It is chemically resistant to a wide range of substances, making it suitable for applications involving strong acids and aggressive solutions. This membrane operates effectively within a temperature range of 180 to 260 degrees Celsius, making it versatile for various industrial applications, including liquid filtration, gas filtration, and precise filtration in pharmaceutical and electronic industries. The product is supported by polyester or polypropylene, enhancing its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MSPTFE260310B is a PTFE membrane sheet designed for high-performance filtration applications. It features a pore size range of 0.1 to 1.00 micrometers, providing effective filtration of microorganisms and particulates. The membrane exhibits high porosity, with up to 93% porosity and a low surface friction coefficient of 0.1, which contributes to low resistance and high flux. It is chemically resistant to a wide range of substances, making it suitable for applications involving strong acids and aggressive solutions. This membrane operates effectively within a temperature range of 180 to 260 degrees Celsius, making it versatile for various industrial applications, including liquid filtration, gas filtration, and precise filtration in pharmaceutical and electronic industries. The product is supported by polyester or polypropylene, enhancing its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
PTFE Membrane Sheet - MSPTFE260310B - Membrane Solutions
Plano, TX, USA
PTFE Membrane Sheet
MSPTFE260310B
PTFE Membrane Sheet MSPTFE260310B
PTFE membrane sheet

PTFE membrane sheet

Supplier's Site Datasheet

Technical Specifications

  Membrane Solutions
Product Category Filter Elements
Product Number MSPTFE260310B
Product Name PTFE Membrane Sheet
Type Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296449 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details