Membrane Solutions Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
Hydrophilic Nylon66 Membrane
MCE membranes are available in a variety of pore sizes, diameters, and surface types. Most membranes can be sterilized by autoclaving. MCE gridded membranes are designed for the recovery and...
MS PTFE membrane media for filtration is made of PTFE(polytetrafluoro ethylene), and were drawn 2-demension. It is micro-pore film. The PTFE membrane was laminated with s great variety of fabric...
MS® CA (Cellulose Acetate) membrane filters are composed of pure cellulose acetate modified to offer researchers the lowest binding filters available. Due to the extremely low binding characteristics, these filters...
MS® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and...
Nylon membranes is a supported, naturally hydrophilic membrane designed to wet out evenly and retain its superior strength during use in general filtration or medical assays, eliminating the need for...
PES membrane sheet
PTFE membrane sheet
PVDF filter media, particularly microporous membranes, can be prepared to exhibit high efficiency for particle removal. PVDF has a low critical surface energy and conventional, hydrophobic, microporous PVDF membranes will...
PVDF membrane sheet
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than...
The Re-usable Syringe Filter holders are unaffected by chemicals and contains no trace elements which could be released into the liquid being filtered. It is therefore extremely well suited for...