HSS - COMBINED DRILL & COUNTERSINK -- COUNTERSINK
Melin Tool Company
Countersink
HSS - Combined Drill & Countersink
Description
For centering and spot drilling applications when high accuracy is necessary.
60° included angle.
Made from HSS. Also available in solid carbide.
Description
For centering and spot drilling applications when high accuracy is necessary.
60° included angle.
Made from HSS. Also available in solid carbide.
Suppliers
For centering and spot drilling applications when high accuracy is necessary.
60° included angle.
Made from HSS. Also available in solid carbide.
- For centering and spot drilling applications when high accuracy is necessary.
- 60° included angle.
- Made from HSS. Also available in solid carbide.
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
HSS - Combined Drill & Countersink |
|
Product Name
|
Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.025 to 0.312 inch (0.6 to 7.9 mm)
|
|
Shank Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.197 inch (5.0 mm)
OAL
1.77 inch (45 mm)
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.025 inch (0.6 mm)
View Details
Units
Fractional
Standard Angle
130°
Body Diameter
0.394 inch (10.0 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details