601-0001 -- 60° STRAIGHT FLUTE COUNTERSINK
Cutting Edge Technologies, Inc.
60° Straight Flute Countersink
601-0001
Description
Diameter:
3/64"
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
Drill & Countersink
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/64"
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
Drill & Countersink
Suppliers
Diameter:
3/64"
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
Drill & Countersink
| Diameter: | 3/64" |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Type: | Drill & Countersink |
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
601-0001 |
|
Product Name
|
60° Straight Flute Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.047 inch (1.2 mm)
|
|
Shank Diameter
|
0.125 inch (3.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Flutes
3
Material
High Speed Steel; Hss
View Details
Units
Fractional
Standard Angle
130°
Body Diameter
0.394 inch (10.0 mm)
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.078 inch (2.0 mm)
View Details
Walter Surface Technologies
Standard Angle
82°
Body Diameter
0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter
0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details