KEO Cutters Countersink KEO-53588

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53588
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53588

Suppliers

Company
Product
Description
Supplier Links
Countersink - KEO-53588 - Reid Supply
Norton Shores, MI, United States
Countersink
KEO-53588
Countersink KEO-53588
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53588

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. KEO-53588

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number KEO-53588
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.197 inch (5.0 mm)
OAL 1.77 inch (45 mm)
View Details
Single Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
Body Diameter 0.125 to 2.000 inch (3.2 to 50.8 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.500 inch (12.7 mm)
View Details