Melexis NV Interface - Interface - Drivers, Receivers, Transceivers - TH8062KDCAA TH8062KDCAA

Description
Manufacturer: Melexis Microelectronic Systems Win Source Part Number: 1266949-TH8062KDCAA Manufacturer Homepage: www.melexis.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Melexis Microelectronic Systems Win Source Part Number: 1266949-TH8062KDCAA Manufacturer Homepage: www.melexis.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TH8062KDCAA - 1266949-TH8062KDCAA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TH8062KDCAA
1266949-TH8062KDCAA
Interface - Interface - Drivers, Receivers, Transceivers - TH8062KDCAA 1266949-TH8062KDCAA
Manufacturer: Melexis Microelectronic Systems Win Source Part Number: 1266949-TH8062KDCAA Manufacturer Homepage: www.melexis.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Microelectronic Systems
Win Source Part Number: 1266949-TH8062KDCAA
Manufacturer Homepage: www.melexis.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1266949-TH8062KDCAA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TH8062KDCAA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Inverting Schmitt trigger - 74AHC1G14GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details