Win Source Part Number: 1116942-TH72032KDC-B
Category: RF/IF and RFID>RF Transmitters
Package: Tape & Reel
Applications: Alarm and Security Systems, RKE, TPMS
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 868MHz, 915MHz
Power - Output: -12dBm ~ 9.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 5.1mA ~ 13.4mA
Voltage - Supply: 1.95V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Melexis Technologies NV
Other Names: TH72032KDC-BAA-000-R
Product Status: Obsolete
RF XMITTER ASK 868/915MHZ 8SOIC Product overview: TH72032KDC-BAA-000-R
RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
RF XMITTER ASK 868/915MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1116942-TH72032KDC-BAA-000-RE | 871-TH72032KDC-BAA-000-RE | TH72032KDC-BAA-000-RE | TH72032KDC-BAA-000-RE |
| Product Name | RF/IF and RFID - RF Transmitters | 915MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Surface Mount; SMD (SMT) | Cut Tape | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Output Power | -12 dBm | -12 dBm | -12 to 9.5 dBm | |
| Operating Frequency | 868 to 915 MHz | 868 to 915 MHz | 868 to 915 MHz | |
| Supply Voltage | 1.95 to 5.5 volts | 1.95 to 5.5 volts | 5.5 to 1.95 volts |