RF TX IC ASK/FSK 315MHZ 10TFSOP Product overview: ATA5756C-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5756C-6DQY-66
Manufacturer: Microchip Technology
Win Source Part Number: 862243-ATA5756C-6DQY
Operating Temperature Range: -40°C ~ 125°C
Features: RF Transmitter ASK, FSK 315MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5756C-6DQY-66TR, 1611-ATA5756C-6DQY-6
"RF Transmitter ASK, FSK 315MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF Transmitter ASK, FSK 315MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK/FSK 315MHZ 10TFSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-ATA5756C-6DQY-66 | 862243-ATA5756C-6DQY-66 | ATA5756C-6DQY-66TR-ND | ATA5756C-6DQY-66 | ATA5756C-6DQY-66 |
| Product Name | 315MHZ Rf Transmitter | RF Transmitters - ATA5756C-6DQY-66 | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |