Melexis NV RF Transmitters - TH72016KLD-CAA-000-SP TH72016KLD-CAA-000-SP

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 796703-TH72016KLD-CA A-000-SP Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Applications: General Frequency: 433MHz Operating Supply Voltage: 1.95 V ~ 5.5 V Power - Output: 10dBm Modulation or Protocol: ASK, FSK Current - Transmitting: 11mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 796703-TH72016KLD-CA A-000-SP Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Applications: General Frequency: 433MHz Operating Supply Voltage: 1.95 V ~ 5.5 V Power - Output: 10dBm Modulation or Protocol: ASK, FSK Current - Transmitting: 11mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH72016KLD-CAA-000-SP - 796703-TH72016KLD-CAA-000-SP - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH72016KLD-CAA-000-SP
796703-TH72016KLD-CAA-000-SP
RF Transmitters - TH72016KLD-CAA-000-SP 796703-TH72016KLD-CAA-000-SP
Manufacturer: Melexis Technologies NV Win Source Part Number: 796703-TH72016KLD-CA A-000-SP Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Applications: General Frequency: 433MHz Operating Supply Voltage: 1.95 V ~ 5.5 V Power - Output: 10dBm Modulation or Protocol: ASK, FSK Current - Transmitting: 11mA Categories: RF/IF and RFID Data Rate (Maximum): 40kbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 796703-TH72016KLD-CAA-000-SP
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Applications: General
Frequency: 433MHz
Operating Supply Voltage: 1.95 V ~ 5.5 V
Power - Output: 10dBm
Modulation or Protocol: ASK, FSK
Current - Transmitting: 11mA
Categories: RF/IF and RFID
Data Rate (Maximum): 40kbps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Transmitter
871-TH72016KLD-CAA-000-SP
433MHZ Rf Transmitter 871-TH72016KLD-CAA-000-SP
RF TX IC ASK/FSK 433MHZ 10VFDFN Product overview: TH72016KLD-CAA-000-S P from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72016KLD-CAA-0 00-SP can be used for catalog matching and distributor lookup.

RF TX IC ASK/FSK 433MHZ 10VFDFN Product overview: TH72016KLD-CAA-000-SP from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72016KLD-CAA-000-SP can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - TH72016KLD-CAA-000-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TH72016KLD-CAA-000-SP
RF Transmitters TH72016KLD-CAA-000-SP
RF Transmitter ASK, FSK 433MHz 10dBm 40kbps Antenna 10-VFDFN Exposed Pad

RF Transmitter ASK, FSK 433MHz 10dBm 40kbps Antenna 10-VFDFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters TH72016KLD-CAA-000-SP
RF TX IC ASK/FSK 433MHZ 10VFDFN

RF TX IC ASK/FSK 433MHZ 10VFDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 796703-TH72016KLD-CAA-000-SP 871-TH72016KLD-CAA-000-SP TH72016KLD-CAA-000-SP TH72016KLD-CAA-000-SP
Product Name RF Transmitters - TH72016KLD-CAA-000-SP 433MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 10 dBm 10 dBm
Operating Frequency 433 MHz 433 MHz
Supply Voltage 1.95 to 5.5 volts 1.95 to 5.5 volts
Applications General Purpose ASK, FSK
Unlock Full Specs
to access all available technical data