Melexis NV 433MHZ Rf Transmitter TH72015KLD-BAA-000-TU

Description
IC XMITTER 433MHZ ASK/FSK 10QFN Product overview: TH72015KLD-BAA-000-T U from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72015KLD-BAA-0 00-TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XMITTER 433MHZ ASK/FSK 10QFN Product overview: TH72015KLD-BAA-000-T U from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72015KLD-BAA-0 00-TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ Rf Transmitter
871-TH72015KLD-BAA-000-TU
433MHZ Rf Transmitter 871-TH72015KLD-BAA-000-TU
IC XMITTER 433MHZ ASK/FSK 10QFN Product overview: TH72015KLD-BAA-000-T U from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72015KLD-BAA-0 00-TU can be used for catalog matching and distributor lookup.

IC XMITTER 433MHZ ASK/FSK 10QFN Product overview: TH72015KLD-BAA-000-TU from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72015KLD-BAA-000-TU can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - TH72015KLD-BAA-000-TU - 116535-TH72015KLD-BAA-000-TU - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH72015KLD-BAA-000-TU
116535-TH72015KLD-BAA-000-TU
RF Transmitters - TH72015KLD-BAA-000-TU 116535-TH72015KLD-BAA-000-TU
Manufacturer: Melexis Technologies NV Win Source Part Number: 116535-TH72015KLD-BA A-000-TU Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE, TPMS Frequency: 380MHz to 450MHz Power - Output: -12dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 3.4mA to 10.6mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 10-VFDFN Exposed Pad Supply Voltage - Operating: 1.95 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 116535-TH72015KLD-BAA-000-TU
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE, TPMS
Frequency: 380MHz to 450MHz
Power - Output: -12dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 3.4mA to 10.6mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-VFDFN Exposed Pad
Supply Voltage - Operating: 1.95 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - TH72015KLD-BAA-000-TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TH72015KLD-BAA-000-TU
RF Transmitters TH72015KLD-BAA-000-TU
RF Transmitter ASK, FSK 380MHz ~ 450MHz -12dBm ~ 10dBm 40kbps PCB, Surface Mount Antenna 10-VFDFN Exposed Pad

RF Transmitter ASK, FSK 380MHz ~ 450MHz -12dBm ~ 10dBm 40kbps PCB, Surface Mount Antenna 10-VFDFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters TH72015KLD-BAA-000-TU
RF TX IC ASK 380-450MHZ 10VFDFN

RF TX IC ASK 380-450MHZ 10VFDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-TH72015KLD-BAA-000-TU 116535-TH72015KLD-BAA-000-TU TH72015KLD-BAA-000-TU TH72015KLD-BAA-000-TU
Product Name 433MHZ Rf Transmitter RF Transmitters - TH72015KLD-BAA-000-TU RF Transmitters RF and Wireless - RF Transmitters
Package Type Rail/Tube Surface Mount; 10-VFDFN Exposed Pad
Features RoHS RoHS
Supply Voltage 5.5 volts 1.95 to 5.5 volts 1.95 to 5.5 volts 5.5 to 1.95 volts
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power -12 dBm -12 dBm -12 to 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245D,623 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details
Midland VHF Radio - RF310 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details