Melexis NV 433MHZ Rf Transmitter TH72011KDC-BAA-000-SP

Description
RF TRANSMITTER FSK 433MHZ 8SOIC Product overview: TH72011KDC-BAA-000-S P from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72011KDC-BAA-0 00-SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANSMITTER FSK 433MHZ 8SOIC Product overview: TH72011KDC-BAA-000-S P from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72011KDC-BAA-0 00-SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ Rf Transmitter
871-TH72011KDC-BAA-000-SP
433MHZ Rf Transmitter 871-TH72011KDC-BAA-000-SP
RF TRANSMITTER FSK 433MHZ 8SOIC Product overview: TH72011KDC-BAA-000-S P from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72011KDC-BAA-0 00-SP can be used for catalog matching and distributor lookup.

RF TRANSMITTER FSK 433MHZ 8SOIC Product overview: TH72011KDC-BAA-000-SP from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH72011KDC-BAA-000-SP can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - TH72011KDC-BAA-000-SP - 114308-TH72011KDC-BAA-000-SP - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH72011KDC-BAA-000-SP
114308-TH72011KDC-BAA-000-SP
RF Transmitters - TH72011KDC-BAA-000-SP 114308-TH72011KDC-BAA-000-SP
Manufacturer: Melexis Technologies NV Win Source Part Number: 114308-TH72011KDC-BA A-000-SP Packaging: Bulk Applications: General Purpose Frequency: 433MHz Power - Output: 10dBm Data Rate (Max): 40kbps Modulation or Protocol: FSK Current - Transmitting: 11mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.95 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 114308-TH72011KDC-BAA-000-SP
Packaging: Bulk
Applications: General Purpose
Frequency: 433MHz
Power - Output: 10dBm
Data Rate (Max): 40kbps
Modulation or Protocol: FSK
Current - Transmitting: 11mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.95 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transmitters TH72011KDC-BAA-000-SP
RF TRANSMITTER FSK 433MHZ 8SOIC

RF TRANSMITTER FSK 433MHZ 8SOIC

Supplier's Site
RF Transmitters - TH72011KDC-BAA-000-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TH72011KDC-BAA-000-SP
RF Transmitters TH72011KDC-BAA-000-SP
RF Transmitter FSK 433MHz 10dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter FSK 433MHz 10dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-TH72011KDC-BAA-000-SP 114308-TH72011KDC-BAA-000-SP TH72011KDC-BAA-000-SP TH72011KDC-BAA-000-SP
Product Name 433MHZ Rf Transmitter RF Transmitters - TH72011KDC-BAA-000-SP RF and Wireless - RF Transmitters RF Transmitters
Applications General Purpose General Purpose
Package Type Bulk Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
RF Modulation FSK
Features RoHS RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-433-HH-CP8-MS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
Supply Voltage 2.1 to 3.6 volts
View Details