Melexis NV RF Transmitters - TH71081EDC TH71081EDC

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365352-TH71081EDC Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 800MHz to 930MHz Power - Output: -15dBm to -1dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 6.2mA to 12.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 365352-TH71081EDC Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 800MHz to 930MHz Power - Output: -15dBm to -1dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 6.2mA to 12.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TH71081EDC - 365352-TH71081EDC - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TH71081EDC
365352-TH71081EDC
RF Transmitters - TH71081EDC 365352-TH71081EDC
Manufacturer: Melexis Technologies NV Win Source Part Number: 365352-TH71081EDC Packaging: Tube/Rail Applications: Alarm and Security Systems, RKE Frequency: 800MHz to 930MHz Power - Output: -15dBm to -1dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Current - Transmitting: 6.2mA to 12.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Melexis Technologies NV
Win Source Part Number: 365352-TH71081EDC
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE
Frequency: 800MHz to 930MHz
Power - Output: -15dBm to -1dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 6.2mA to 12.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transmitters - TH71081EDC-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TH71081EDC-ND
RF Transmitters TH71081EDC-ND
"RF Transmitter ASK 800MHz ~ 930MHz -15dBm ~ -1dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

"RF Transmitter ASK 800MHz ~ 930MHz -15dBm ~ -1dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
930MHZ Rf Transmitter
871-TH71081EDC
930MHZ Rf Transmitter 871-TH71081EDC
RF XMITTER ASK 800-930MHZ 8SOIC Product overview: TH71081EDC from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71081EDC can be used for catalog matching and distributor lookup.

RF XMITTER ASK 800-930MHZ 8SOIC Product overview: TH71081EDC from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71081EDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - TH71081EDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TH71081EDC
RF Transmitters TH71081EDC
RF Transmitter ASK 800MHz ~ 930MHz -15dBm ~ -1dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK 800MHz ~ 930MHz -15dBm ~ -1dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now
RF and Wireless - RF Transmitters - TH71081EDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
TH71081EDC
RF and Wireless - RF Transmitters TH71081EDC
RF XMITTER ASK 800-930MHZ 8SOIC

RF XMITTER ASK 800-930MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 365352-TH71081EDC TH71081EDC-ND 871-TH71081EDC TH71081EDC TH71081EDC
Product Name RF Transmitters - TH71081EDC RF Transmitters 930MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power -15 dBm -15 to -1 dBm -15 dBm -15 to -1 dBm
Operating Frequency 800 to 930 MHz 800 to 930 MHz 800 to 930 MHz 800 to 930 MHz
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transmitters - T5754-6AQJ-66 - 089316-T5754-6AQJ-66 - Win Source Electronics
Specs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 7.5 dBm
Operating Frequency 429 to 439 MHz
View Details
5 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details