"RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Melexis Technologies NV
Win Source Part Number: 047987-TH71071EDC
Packaging: Tube/Rail
Applications: Alarm and Security Systems, RKE
Frequency: 310MHz to 450MHz
Power - Output: -12dBm to 2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 4.8mA to 11.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF XMITTER ASK 310-450MHZ 8SOIC Product overview: TH71071EDC from Melexis is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TH71071EDC can be used for catalog matching and distributor lookup.
RF Transmitter ASK 310MHz ~ 450MHz -12dBm ~ 2dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
RF XMITTER ASK 310-450MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | TH71071EDC-ND | 047987-TH71071EDC | 871-TH71071EDC | TH71071EDC | TH71071EDC |
| Product Name | RF Transmitters | RF Transmitters - TH71071EDC | 450MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | Alarm and Security Systems, RKE | Alarm and Security Systems, RKE | |||
| RF Modulation | Amplitude Shift Key | ||||
| Features | Antenna Connector | RoHS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |