Melexis NV Current Sensors MLX91207LDC-CAA-005-TU

Description
"Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - MLX91207LDC-CAA-005-TU-ND - DigiKey
Thief River Falls, MN, United States
"Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - MLX91207LDC-CAA-005-TU - 927319-MLX91207LDC-CAA-005-TU - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - MLX91207LDC-CAA-005-TU
927319-MLX91207LDC-CAA-005-TU
Current Transducers - MLX91207LDC-CAA-005-TU 927319-MLX91207LDC-CAA-005-TU
Manufacturer: Melexis Technologies NV Win Source Part Number: 927319-MLX91207LDC-C AA-005-TU Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MLX91207 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Melexis Technologies NV
Win Source Part Number: 927319-MLX91207LDC-CAA-005-TU
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 45mT 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MLX91207
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
MLX91207LDC-CAA-005-TU
Board Mount Current Sensors MLX91207LDC-CAA-005-TU
Board Mount Current Sensors Programmable Current Sensor IC in SOIC8 - 15-45 mV/T (25 mV/mT) - Analog Output

Board Mount Current Sensors Programmable Current Sensor IC in SOIC8 - 15-45 mV/T (25 mV/mT) - Analog Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number MLX91207LDC-CAA-005-TU-ND 927319-MLX91207LDC-CAA-005-TU MLX91207LDC-CAA-005-TU
Product Name Current Sensors Current Transducers - MLX91207LDC-CAA-005-TU Board Mount Current Sensors
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - A145156-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers