Melexis NV 5V 70MA SOIC Interface Transceiver IC MLX80050KDC-CAA-000-SP

Description
IC TXRX LIN 5V 70MA 8-SOIC Product overview: MLX80050KDC-CAA-000- SP from Melexis is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 70MA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MLX80050KDC-CAA- 000-SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX LIN 5V 70MA 8-SOIC Product overview: MLX80050KDC-CAA-000- SP from Melexis is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 70MA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MLX80050KDC-CAA- 000-SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 70MA SOIC Interface Transceiver IC - 710-MLX80050KDC-CAA-000-SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 70MA SOIC Interface Transceiver IC
710-MLX80050KDC-CAA-000-SP
5V 70MA SOIC Interface Transceiver IC 710-MLX80050KDC-CAA-000-SP
IC TXRX LIN 5V 70MA 8-SOIC Product overview: MLX80050KDC-CAA-000- SP from Melexis is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 70MA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MLX80050KDC-CAA- 000-SP can be used for catalog matching and distributor lookup.

IC TXRX LIN 5V 70MA 8-SOIC Product overview: MLX80050KDC-CAA-000-SP from Melexis is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 70MA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MLX80050KDC-CAA-000-SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MLX80050KDC-CAA-000-SP - 1077859-MLX80050KDC-CAA-000-SP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MLX80050KDC-CAA-000-SP
1077859-MLX80050KDC-CAA-000-SP
Interface - Interface - Drivers, Receivers, Transceivers - MLX80050KDC-CAA-000-SP 1077859-MLX80050KDC-CAA-000-SP
Manufacturer: Melexis Technologies NV Win Source Part Number: 1077859-MLX80050KDC- CAA-000-SP Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Receiver Hysteresis: 200mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Melexis Technologies NV
Win Source Part Number: 1077859-MLX80050KDC-CAA-000-SP
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Receiver Hysteresis: 200mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LIN Transceivers - MLX80050KDC-CAA-000-SP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
MLX80050KDC-CAA-000-SP
LIN Transceivers MLX80050KDC-CAA-000-SP
LIN Transceivers LIN System Basic IC 5V/70mA

LIN Transceivers LIN System Basic IC 5V/70mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MLX80050KDC-CAA-000-SP 1077859-MLX80050KDC-CAA-000-SP MLX80050KDC-CAA-000-SP
Product Name 5V 70MA SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MLX80050KDC-CAA-000-SP LIN Transceivers
Device Type Transceiver Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-542 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details