Melexis NV RF Receivers - MLX71121KLQ MLX71121KLQ

Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 885154-MLX71121KLQ Operating Temperature Range: -40°C ~ 125°C Features: series RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Melexis Technologies NV Win Source Part Number: 885154-MLX71121KLQ Operating Temperature Range: -40°C ~ 125°C Features: series RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MLX71121KLQ - 885154-MLX71121KLQ - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MLX71121KLQ
885154-MLX71121KLQ
RF Receivers - MLX71121KLQ 885154-MLX71121KLQ
Manufacturer: Melexis Technologies NV Win Source Part Number: 885154-MLX71121KLQ Operating Temperature Range: -40°C ~ 125°C Features: series RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Melexis Technologies NV
Win Source Part Number: 885154-MLX71121KLQ
Operating Temperature Range: -40°C ~ 125°C
Features: series RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
930MHZ Rf Receiver - 870-MLX71121KLQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
930MHZ Rf Receiver
870-MLX71121KLQ
930MHZ Rf Receiver 870-MLX71121KLQ
TRX, FSK/FM/ASK, 300-930MHZ, 32QFN - More Details Product overview: MLX71121KLQ from Melexis is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MLX71121KLQ can be used for catalog matching and distributor lookup.

TRX, FSK/FM/ASK, 300-930MHZ, 32QFN - More Details Product overview: MLX71121KLQ from Melexis is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MLX71121KLQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MLX71121KLQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MLX71121KLQ
RF Receivers MLX71121KLQ
- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)

- RF Receiver ASK, FM, FSK 300MHz ~ 930MHz -112dBm 100kbps PCB, Surface Mount 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 885154-MLX71121KLQ 870-MLX71121KLQ MLX71121KLQ
Product Name RF Receivers - MLX71121KLQ 930MHZ Rf Receiver RF Receivers
Package Type Surface Mount; Surface Mount Rail/Tube Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Features RoHS RoHS
Supply Voltage 5.5 volts 2.1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receivers - MICRF002YM-TR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details