Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN LAN8740A-EN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195021-LAN8740A-EN Series: flexPWR Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LAN8740A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-SQFN (5x5) Alternative Parts (Cross-Reference): TLK2541PFPG4; TLK2541PFPR; TLK2541PFPRG4; Introduction Date: May 10, 2013 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195021-LAN8740A-EN Series: flexPWR Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LAN8740A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-SQFN (5x5) Alternative Parts (Cross-Reference): TLK2541PFPG4; TLK2541PFPR; TLK2541PFPRG4; Introduction Date: May 10, 2013 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN - 1195021-LAN8740A-EN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN
1195021-LAN8740A-EN
Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN 1195021-LAN8740A-EN
Manufacturer: Microchip Technology Win Source Part Number: 1195021-LAN8740A-EN Series: flexPWR Packaging: Tray Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.3 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Family Name: LAN8740A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 32-SQFN (5x5) Alternative Parts (Cross-Reference): TLK2541PFPG4; TLK2541PFPR; TLK2541PFPRG4; Introduction Date: May 10, 2013 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1195021-LAN8740A-EN
Series: flexPWR
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.3 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Family Name: LAN8740A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 32-SQFN (5x5)
Alternative Parts (Cross-Reference): TLK2541PFPG4; TLK2541PFPR; TLK2541PFPRG4;
Introduction Date: May 10, 2013
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8740A-EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8740A-EN
Drivers, Receivers, Transceivers LAN8740A-EN
1/1 Transceiver Full Ethernet 32-SQFN (5x5)

1/1 Transceiver Full Ethernet 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1195021-LAN8740A-EN LAN8740A-EN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8740A-EN Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details