Wilcoxon Sensing Technologies HT780A High temp general purpose accelerometer HT780A

Description
High temp (165°C) accelerometer, compact, general purpose, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 mounting stud
Request a Quote Datasheet
Description
High temp (165°C) accelerometer, compact, general purpose, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 mounting stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HT780A High temp general purpose accelerometer - HT780A - Wilcoxon Sensing Technologies
Frederick, MD, United States
HT780A High temp general purpose accelerometer
HT780A
HT780A High temp general purpose accelerometer HT780A
High temp (165°C) accelerometer, compact, general purpose, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 mounting stud

High temp (165°C) accelerometer, compact, general purpose, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 mounting stud

Supplier's Site Datasheet
Accelerometers - 2053-HT780A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-HT780A-ND
Accelerometers 2053-HT780A-ND
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Accelerometer X Axis ±80g 0.5Hz ~ 14kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Accelerometers Accelerometers
Product Number HT780A 2053-HT780A-ND
Product Name HT780A High temp general purpose accelerometer Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 14000 Hz 0.5000 to 14000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20013360-00 - TE Connectivity
Specs
Operating Temperature -67 to 392 F (-55 to 200 C)
View Details