TE Connectivity Plug & Play Accelerometers 20013360-00

Description
Body Features Weight : 1.5 G  [.052 OZ ] Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Weight : 1.5 G  [.052 OZ ] Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 20013360-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
20013360-00
Plug & Play Accelerometers 20013360-00
Body Features Weight : 1.5 G  [.052 OZ ] Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Weight : 1.5 G  [.052 OZ ]

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20013360-00
Product Name Plug & Play Accelerometers
Operating Temperature -67 to 392 F (-55 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025069-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20004610-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10218800-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020250-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details