High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, M4 mounting thread
Accelerometer X Axis ±600g 0.5Hz ~ 29kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 997-M4 | 2053-997-M4-ND |
| Product Name | 997-M4 High frequency integral cable accelerometer | Accelerometers |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; IEPE | |
| Acceleration | 600 g | 600 g |
| Frequency Range | 0.5000 to 29000 Hz | 0.5000 to 29000 Hz |