Intrinsically Safe triaxial accelerometer, 3-axis vibration sensor with top exit 16’ Teflon jacketed integral cable, triaxial, 100 mV/g sensitivity, ±10% tolerance, 10-32 captive mounting screw
Accelerometer X Axis ±40g 2Hz ~ 7kHz
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 993B-7-33 | 2053-993B-7-33-ND |
| Product Name | 993B-7-33 Intrinsically Safe triaxial accelerometer | Accelerometers |
| Measurement Axes | Triaxial | Single |
| Sensor Technology | Piezoelectric | |
| Sensor Outputs | Acceleration | Acceleration |
| Features | Corrosion Resistant; Intrinsically Safe; IEPE | |
| Acceleration | 40 g | 40 g |