Wilcoxon Sensing Technologies 993A-2 Triaxial accelerometer 993A-2

Description
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw
Description
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw
Datasheet
Datasheet Summary
Powered by GS/AI

The 993A-2 Triaxial accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ¬±10% at 25¬8C. It has an acceleration range of up to 50 g peak and a frequency response of 2 to 2,000 Hz across all channels. The device exhibits a maximum amplitude nonlinearity of 1% and a transverse sensitivity of no more than 5% of the axial measurement. Operating within a temperature range of -50¬8C to +120¬8C, the accelerometer is designed for rugged applications, with a vibration limit of 500 g peak and a shock limit of 5,000 g peak. It requires a voltage source of 18 to 30 VDC and a current of 2 to 10 mA. The output impedance is capped at 100 Oc, and the bias output voltage is nominally 12 VDC. The accelerometer is housed in a hardcoated aluminum case and weighs 90 grams, making it suitable for various mounting applications using a 10-32 captive screw. The 993A-2 is internally shielded and case isolated, minimizing electromagnetic interference, with an equivalent noise level of 150 ¬µg at 10 Hz and 0.6 ¬µg/,àöHz at 1,000 Hz. It is compatible with a PC02A-8-4P output connector and is recommended to be used with 4-conductor shielded Teflon¬Æ jacketed cabling for optimal performance.

Datasheet Summary
Powered by GS/AI

The 993A-2 Triaxial accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ¬±10% at 25¬8C. It has an acceleration range of up to 50 g peak and a frequency response of 2 to 2,000 Hz across all channels. The device exhibits a maximum amplitude nonlinearity of 1% and a transverse sensitivity of no more than 5% of the axial measurement. Operating within a temperature range of -50¬8C to +120¬8C, the accelerometer is designed for rugged applications, with a vibration limit of 500 g peak and a shock limit of 5,000 g peak. It requires a voltage source of 18 to 30 VDC and a current of 2 to 10 mA. The output impedance is capped at 100 Oc, and the bias output voltage is nominally 12 VDC. The accelerometer is housed in a hardcoated aluminum case and weighs 90 grams, making it suitable for various mounting applications using a 10-32 captive screw. The 993A-2 is internally shielded and case isolated, minimizing electromagnetic interference, with an equivalent noise level of 150 ¬µg at 10 Hz and 0.6 ¬µg/,àöHz at 1,000 Hz. It is compatible with a PC02A-8-4P output connector and is recommended to be used with 4-conductor shielded Teflon¬Æ jacketed cabling for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
993A-2 Triaxial accelerometer - 993A-2 - Wilcoxon Sensing Technologies
Frederick, MD, United States
993A-2 Triaxial accelerometer
993A-2
993A-2 Triaxial accelerometer 993A-2
3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw

3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Accelerometers
Product Number 993A-2
Product Name 993A-2 Triaxial accelerometer
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features IEPE
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10205537-00 - TE Connectivity
Specs
Acceleration 80 g
Frequency Range 0.3000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details