The 757 Biaxial underwater accelerometer from Wilcoxon Sensing Technologies features a sensitivity of 100 mV/g with a tolerance of ±10% at 25°C. It has an acceleration range of 50 g peak and a frequency response of 2 to 2,000 Hz for both channels. The device exhibits a maximum amplitude nonlinearity of 1% and a transverse sensitivity of up to 5% of axial. Operating temperature ranges from -20°C to +90°C, with a broader temperature range of -50°C to +80°C for the device's overall performance. It requires a voltage source of 18 to 30 VDC and consumes between 2 to 10 mA of current. The accelerometer is designed to withstand a maximum hydrostatic pressure of 650 psi and can handle vibration limits of 500 g peak and shock limits of 5,000 g peak. The case is made of 316L stainless steel, ensuring durability in underwater applications. The accelerometer has a weight of 110 grams and features a case-isolated grounding. It comes with calibration data and mounting accessories, including two 10-32 x 7/16 SHCS. Recommended cabling is the J81S, 10 ft., stainless steel braid.
Biaxial underwater accelerometer, rated to 650psi, 100 mV/g sensitivity, ±10% tolerance, low-profile, side-exit integral cable, case isolated
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 757 |
| Product Name | 757 Biaxial underwater accelerometer |
| Measurement Axes | Biaxial |
| Sensor Technology | Piezoelectric |
| Sensor Outputs | Acceleration |
| Features | Corrosion Resistant; IEPE |