Hoyt Electrical Instrument Works, Inc. H. V. Insulation Testers (1kV up) 6211A IN

Description
Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures insulation test time. Display warning of external voltage. Fully protected : crow ba r. Housed in heavy duty carry case. EEPROM calibration. EN 61010-1 CAT III EN 61326-1
Description
Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures insulation test time. Display warning of external voltage. Fully protected : crow ba r. Housed in heavy duty carry case. EEPROM calibration. EN 61010-1 CAT III EN 61326-1

Suppliers

Company
Product
Description
Supplier Links
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
H. V. Insulation Testers (1kV up)
6211A IN
H. V. Insulation Testers (1kV up) 6211A IN
Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures insulation test time. Display warning of external voltage. Fully protected : crow ba r. Housed in heavy duty carry case. EEPROM calibration. EN 61010-1 CAT III EN 61326-1
  • Microprocessor technology ensure high performance accuracy and reliability.
  • Four insulation test voltage(DC V).
  • Insulation resistance auto ranging on all ranges.
  • Bar-graph indicates test voltage,decay can be observed during discharge.
  • Measures insulation test time.
  • Display warning of external voltage.
  • Fully protected : crow ba r.
  • Housed in heavy duty carry case.
  • EEPROM calibration.
  • EN 61010-1 CAT III
    EN 61326-1
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Hipot Testers
Product Number 6211A IN
Product Name H. V. Insulation Testers (1kV up)
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
Operating Temperature 32 to 104 F (0.0 to 40 C)
Relative Humidity 85 % R.H.
Unlock Full Specs
to access all available technical data

Similar Products

TOS9200 Series Hipot and Insulation Resistance Tester - TOS9200 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 85-130/170-250 VAC
AC Voltage Out 50 to 5000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
Personal Safety Voltage Detector - 286 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Input Voltage CR2032 Battery
Operating Temperature 41 to 113 F (5 to 45 C)
View Details