The BI-10004 is a test lead from Megger.
Features:
Includes one 56" (140 cm) test lead with two 2-pin male amp Burndy connectors
For testing batteries with 2-pin amp Burndy connections
For use with the BITE 3 battery impedance tester
Insulation on the wire helps protect the operator's hands from shock
The Megger BI-10004 Amp/Burndy test lead set for the BITE 3 series includes one 56" (140 cm) test lead with two 2-pin male amp Burndy connectors for testing batteries with 2-pin amp Burndy connections. It is for use with the Megger BITE 3 battery impedance tester. Insulation on the wire helps protect the operator's hands from shock.
The BI-10004 is a test lead from Megger.
Features:
- Includes one 56" (140 cm) test lead with two 2-pin male amp Burndy connectors
- For testing batteries with 2-pin amp Burndy connections
- For use with the BITE 3 battery impedance tester
- Insulation on the wire helps protect the operator's hands from shock
The Megger BI-10004 Amp/Burndy test lead set for the BITE 3 series includes one 56" (140 cm) test lead with two 2-pin male amp Burndy connectors for testing batteries with 2-pin amp Burndy connections. It is for use with the Megger BITE 3 battery impedance tester. Insulation on the wire helps protect the operator's hands from shock.