SCHURTER Inc Insert 160A, DIN00 INSERT 160A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics With 3 x 1-pole fuse switch disconnector Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm
Request a Quote Datasheet
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics With 3 x 1-pole fuse switch disconnector Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert 160A, DIN00 - INSERT 160A - SCHURTER Inc
Santa Rosa, CA, United States
Insert 160A, DIN00
INSERT 160A
Insert 160A, DIN00 INSERT 160A
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics With 3 x 1-pole fuse switch disconnector Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Neutral conductor screw: Tightening torque max. 2.5 Nm

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Characteristics

  • With 3 x 1-pole fuse switch disconnector
  • Protection 2-piece, transparent and sealable
  • Partitioning between phase/phase and phase/N
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Neutral conductor screw: Tightening torque max. 2.5 Nm
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number INSERT 160A
Product Name Insert 160A, DIN00
Unlock Full Specs
to access all available technical data

Similar Products