SB1250 is a polypropylene shoulder strap with a PVC pad, designed for attachment to NK • NKK series cases and MAXI series cases with a GF-30 bolt-on D-ring. The strap is adjustable between 750 mm and 1250 mm in length and has a width of 38 mm. It supports a maximum load of 11 kg and weighs 108 g. The strap adjuster and swivel snap hooks are made of POM. It is not compatible with NK903, NK904, NKK990, NK • NKK950, and NK • NKK960 models.
Polypropylene strap with PVC shoulder pad to provide cushioning as well as reducing burden on the shoulders.
Usable with other bags or cases with a D-ring or similar attachment.
Strap length is adjustable anywhere between 750mm and 1250mm. 38mm strap width.
Can be attached directly onto NK ・ NKK series cases.
* Not applicable for NK903, NK904, NKK990, NK ・ NKK950 and NK・NKK960 models.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SB1250 |
| Product Name | Shoulder Strap |