Sonel Test Armored meter for earth resistance and soil resistivity WMUSMRU120HD

Description
Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs excellently even in areas where there is an increased risk of splashing. With the use of the Sonel MRU-120HD meter it is possible to perform earth resistance measurements using the 3-pole and 4-wire method. The instrument also allows measurements to be made using additional clamps (multiple earthing - without the need to disconnect the monitoring connections) and measurements using the two-clamp method. In some cases, the measurement can be done without the use of auxiliary probes driven into the ground. Sonel MRU-120HD is a tool designed especially for earthing measurements in the power industry. Measuring range (measurements in accordance with EN 61557) from 0.30 Ω. Other practical functions of the device are the ability to measure the resistivity of the ground and the continuity of protective and equalising connections. Measurement methods 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 3-pole method with clamp – measurement of earthing systems with multiple earth electrodes Two-clamp method – measurement of earthing system when the auxiliary probes cannot be used Earth resistivity – Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Cechy dodatkowe Outstanding resistance to harsh environmental conditions – the suitcase housing protects against the ingress of dust and water and protects against the effects of falls Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement in the presence of interference voltage generated by power networks with frequency of 50 Hz or 60 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in ohm-meters (Ωm) and ohm-feet (Ωft) Memory of 990 measurement results (10 banks of 99 cells each) Calibration of clamp used Real time clock (RTC) Data transmission to the computer Battery indication Application MRU-120HD was created for the most difficult working conditions. It generates a measuring current exceeding 200 mA, which provides effective measurements of grounding of energy objects such as transformer stations and power stations. Thanks to the methods using clamps, it is not necessary to disconnect the control connectors, which is sometimes a very tedious operation. This plays a special role when performing works on objects exposed to weather conditions, where the connecting elements are sometimes corroded or tarnished. The graphical user interface provides clear readings and explicit messages. This translates into quick, trouble-free service. Transport and security It doesn’t matter if you take measurements while wading in the mud or if you act in the sand amongst clouds of dust. The MRU-120HD meter is ready and will not disappoint. IP67 protection degree when the cover is closed ensures dust-tightness and prevents water ingress – even when the housing is immersed briefly! When measuring, the tightness is still high (IP54), providing protection against dust and water splashes from any direction. Capabilities The measuring methods available in the device allow for comprehensive control of working and protective grounding. The calibration function of the test leads eliminates the influence of their resistance on the result. However, this is just the beginning. The four-lead method provides very accurate measurement of the expected small values of resistance – eliminates the resistance of the test leads connecting the meter to grounding. Measurement of the continuity of protective connections and equipotential bondings with a current exceeding 200 mA meets the requirements of EN 61557-4 standard. Before performing the measurement, the meter checks whether the tested object is a subject to excessive interference voltage, which may indicate additional problems. Memory and results The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.
Datasheet
Description
Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs excellently even in areas where there is an increased risk of splashing. With the use of the Sonel MRU-120HD meter it is possible to perform earth resistance measurements using the 3-pole and 4-wire method. The instrument also allows measurements to be made using additional clamps (multiple earthing - without the need to disconnect the monitoring connections) and measurements using the two-clamp method. In some cases, the measurement can be done without the use of auxiliary probes driven into the ground. Sonel MRU-120HD is a tool designed especially for earthing measurements in the power industry. Measuring range (measurements in accordance with EN 61557) from 0.30 Ω. Other practical functions of the device are the ability to measure the resistivity of the ground and the continuity of protective and equalising connections. Measurement methods 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 3-pole method with clamp – measurement of earthing systems with multiple earth electrodes Two-clamp method – measurement of earthing system when the auxiliary probes cannot be used Earth resistivity – Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Cechy dodatkowe Outstanding resistance to harsh environmental conditions – the suitcase housing protects against the ingress of dust and water and protects against the effects of falls Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement in the presence of interference voltage generated by power networks with frequency of 50 Hz or 60 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in ohm-meters (Ωm) and ohm-feet (Ωft) Memory of 990 measurement results (10 banks of 99 cells each) Calibration of clamp used Real time clock (RTC) Data transmission to the computer Battery indication Application MRU-120HD was created for the most difficult working conditions. It generates a measuring current exceeding 200 mA, which provides effective measurements of grounding of energy objects such as transformer stations and power stations. Thanks to the methods using clamps, it is not necessary to disconnect the control connectors, which is sometimes a very tedious operation. This plays a special role when performing works on objects exposed to weather conditions, where the connecting elements are sometimes corroded or tarnished. The graphical user interface provides clear readings and explicit messages. This translates into quick, trouble-free service. Transport and security It doesn’t matter if you take measurements while wading in the mud or if you act in the sand amongst clouds of dust. The MRU-120HD meter is ready and will not disappoint. IP67 protection degree when the cover is closed ensures dust-tightness and prevents water ingress – even when the housing is immersed briefly! When measuring, the tightness is still high (IP54), providing protection against dust and water splashes from any direction. Capabilities The measuring methods available in the device allow for comprehensive control of working and protective grounding. The calibration function of the test leads eliminates the influence of their resistance on the result. However, this is just the beginning. The four-lead method provides very accurate measurement of the expected small values of resistance – eliminates the resistance of the test leads connecting the meter to grounding. Measurement of the continuity of protective connections and equipotential bondings with a current exceeding 200 mA meets the requirements of EN 61557-4 standard. Before performing the measurement, the meter checks whether the tested object is a subject to excessive interference voltage, which may indicate additional problems. Memory and results The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored meter for earth resistance and soil resistivity - WMUSMRU120HD - Sonel Test
Santa Clara, CA, United States
Armored meter for earth resistance and soil resistivity
WMUSMRU120HD
Armored meter for earth resistance and soil resistivity WMUSMRU120HD
Heavy-duty earthing and soil resistivity meter The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs excellently even in areas where there is an increased risk of splashing. With the use of the Sonel MRU-120HD meter it is possible to perform earth resistance measurements using the 3-pole and 4-wire method. The instrument also allows measurements to be made using additional clamps (multiple earthing - without the need to disconnect the monitoring connections) and measurements using the two-clamp method. In some cases, the measurement can be done without the use of auxiliary probes driven into the ground. Sonel MRU-120HD is a tool designed especially for earthing measurements in the power industry. Measuring range (measurements in accordance with EN 61557) from 0.30 Ω. Other practical functions of the device are the ability to measure the resistivity of the ground and the continuity of protective and equalising connections. Measurement methods 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes 3-pole method with clamp – measurement of earthing systems with multiple earth electrodes Two-clamp method – measurement of earthing system when the auxiliary probes cannot be used Earth resistivity – Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Cechy dodatkowe Outstanding resistance to harsh environmental conditions – the suitcase housing protects against the ingress of dust and water and protects against the effects of falls Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement in the presence of interference voltage generated by power networks with frequency of 50 Hz or 60 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in ohm-meters (Ωm) and ohm-feet (Ωft) Memory of 990 measurement results (10 banks of 99 cells each) Calibration of clamp used Real time clock (RTC) Data transmission to the computer Battery indication Application MRU-120HD was created for the most difficult working conditions. It generates a measuring current exceeding 200 mA, which provides effective measurements of grounding of energy objects such as transformer stations and power stations. Thanks to the methods using clamps, it is not necessary to disconnect the control connectors, which is sometimes a very tedious operation. This plays a special role when performing works on objects exposed to weather conditions, where the connecting elements are sometimes corroded or tarnished. The graphical user interface provides clear readings and explicit messages. This translates into quick, trouble-free service. Transport and security It doesn’t matter if you take measurements while wading in the mud or if you act in the sand amongst clouds of dust. The MRU-120HD meter is ready and will not disappoint. IP67 protection degree when the cover is closed ensures dust-tightness and prevents water ingress – even when the housing is immersed briefly! When measuring, the tightness is still high (IP54), providing protection against dust and water splashes from any direction. Capabilities The measuring methods available in the device allow for comprehensive control of working and protective grounding. The calibration function of the test leads eliminates the influence of their resistance on the result. However, this is just the beginning. The four-lead method provides very accurate measurement of the expected small values of resistance – eliminates the resistance of the test leads connecting the meter to grounding. Measurement of the continuity of protective connections and equipotential bondings with a current exceeding 200 mA meets the requirements of EN 61557-4 standard. Before performing the measurement, the meter checks whether the tested object is a subject to excessive interference voltage, which may indicate additional problems. Memory and results The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.

Heavy-duty earthing and soil resistivity meter

The Sonel MRU-120HD earth resistance and soil resistivity meter is a robust and functional device characterised by particular resistance to difficult working conditions. It is not afraid of dust or mud and performs excellently even in areas where there is an increased risk of splashing.

With the use of the Sonel MRU-120HD meter it is possible to perform earth resistance measurements using the 3-pole and 4-wire method. The instrument also allows measurements to be made using additional clamps (multiple earthing - without the need to disconnect the monitoring connections) and measurements using the two-clamp method. In some cases, the measurement can be done without the use of auxiliary probes driven into the ground. Sonel MRU-120HD is a tool designed especially for earthing measurements in the power industry. Measuring range (measurements in accordance with EN 61557) from 0.30 Ω.

Other practical functions of the device are the ability to measure the resistivity of the ground and the continuity of protective and equalising connections.


Measurement methods


  • 3-pole and 4-wire method – measurement of earthing systems using auxiliary probes
  • 3-pole method with clamp – measurement of earthing systems with multiple earth electrodes
  • Two-clamp method – measurement of earthing system when the auxiliary probes cannot be used
  • Earth resistivity – Wenner method
  • Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4

Cechy dodatkowe


  • Outstanding resistance to harsh environmental conditions – the suitcase housing protects against the ingress of dust and water and protects against the effects of falls
  • Measurement of resistance of auxiliary electrodes RS and RH
  • Measurement of interference voltage
  • Measurement in the presence of interference voltage generated by power networks with frequency of 50 Hz or 60 Hz
  • Selection of maximum measuring voltage (25 V and 50 V)
  • Automatic calculation of soil resistivity in ohm-meters (Ωm) and ohm-feet (Ωft)
  • Memory of 990 measurement results (10 banks of 99 cells each)
  • Calibration of clamp used
  • Real time clock (RTC)
  • Data transmission to the computer
  • Battery indication

Application


MRU-120HD was created for the most difficult working conditions. It generates a measuring current exceeding 200 mA, which provides effective measurements of grounding of energy objects such as transformer stations and power stations.

Thanks to the methods using clamps, it is not necessary to disconnect the control connectors, which is sometimes a very tedious operation. This plays a special role when performing works on objects exposed to weather conditions, where the connecting elements are sometimes corroded or tarnished.
The graphical user interface provides clear readings and explicit messages. This translates into quick, trouble-free service.


Transport and security


It doesn’t matter if you take measurements while wading in the mud or if you act in the sand amongst clouds of dust. The MRU-120HD meter is ready and will not disappoint. IP67 protection degree when the cover is closed ensures dust-tightness and prevents water ingress – even when the housing is immersed briefly! When measuring, the tightness is still high (IP54), providing protection against dust and water splashes from any direction.


Capabilities


The measuring methods available in the device allow for comprehensive control of working and protective grounding. The calibration function of the test leads eliminates the influence of their resistance on the result. However, this is just the beginning.

  • The four-lead method provides very accurate measurement of the expected small values of resistance – eliminates the resistance of the test leads connecting the meter to grounding.
  • Measurement of the continuity of protective connections and equipotential bondings with a current exceeding 200 mA meets the requirements of EN 61557-4 standard.
  • Before performing the measurement, the meter checks whether the tested object is a subject to excessive interference voltage, which may indicate additional problems.

Memory and results


The results can be saved to the device’s memory. It is divided into 10 banks of 99 cells, each corresponding to one measurement. These results can be easily transferred to the Sonel Reader software for archiving or subsequent analysis and research.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Ground Bond Testers
Product Number WMUSMRU120HD
Product Name Armored meter for earth resistance and soil resistivity
Testing Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
40 Amp Ground Bond Tester - Model 264 - Slaughter Company (SCI)
Specs
AC Current Out ? to 40 amps
Testing Method Manual
Display DigitalMeter
View Details
Earthing resistance and soil resistivity meter - WMUSMRU200GPSXL3C3N1 - Sonel Test
Specs
Testing Method Manual
Display DigitalMeter; graphic, monochrome, backlit; Bluetooth, USB
Types of Measurements Earth Continuity; CAT III 600 V, CAT IV 300 V
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 1000 volts
AC Current Out 0.0 to 50 amps
View Details