Microtest Corporation DC Bias Current Source 6375 + 6220

Description
Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210、6220、6240 has an exclusive internal temperature–rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature changes after adding currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current can be as high as 320A. Features Current and frequency graphic scanning analysis Temperature-rising scan function can solve the problems of overheating a DUT to burn. DCR Measurement function Long-term consecutive maximum power output Interchangeable bi-direction current function Scalable current output up to 120A/320A Innovative strengthen protection device Auto-adjust maximum voltage output according to current output (6210/6220 20Vdc, maximum power output 25W) (6240 12Vdc, maximum power output 50W) Direct Handler interfaces control through LCR power meter
Datasheet
Description
Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210、6220、6240 has an exclusive internal temperature–rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature changes after adding currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current can be as high as 320A. Features Current and frequency graphic scanning analysis Temperature-rising scan function can solve the problems of overheating a DUT to burn. DCR Measurement function Long-term consecutive maximum power output Interchangeable bi-direction current function Scalable current output up to 120A/320A Innovative strengthen protection device Auto-adjust maximum voltage output according to current output (6210/6220 20Vdc, maximum power output 25W) (6240 12Vdc, maximum power output 50W) Direct Handler interfaces control through LCR power meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
DC Bias Current Source
6375 + 6220
DC Bias Current Source 6375 + 6220
Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210、6220、6240 has an exclusive internal temperature–rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature changes after adding currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current can be as high as 320A. Features Current and frequency graphic scanning analysis Temperature-rising scan function can solve the problems of overheating a DUT to burn. DCR Measurement function Long-term consecutive maximum power output Interchangeable bi-direction current function Scalable current output up to 120A/320A Innovative strengthen protection device Auto-adjust maximum voltage output according to current output (6210/6220 20Vdc, maximum power output 25W) (6240 12Vdc, maximum power output 50W) Direct Handler interfaces control through LCR power meter

Regardless of the difficulties to run tests in a narrow space, MICROTEST DC Bias 6210、6220、6240 has an exclusive internal temperature–rising scan function to obtain the parameters of coils during such conditions. This function enables engineers to identify the temperature changes after adding currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current can be as high as 320A.

Features

  • Current and frequency graphic scanning analysis
  • Temperature-rising scan function can solve the problems of overheating a DUT to burn.
  • DCR Measurement function
  • Long-term consecutive maximum power output
  • Interchangeable bi-direction current function
  • Scalable current output up to 120A/320A
  • Innovative strengthen protection device
  • Auto-adjust maximum voltage output according to current output
    (6210/6220 20Vdc, maximum power output 25W) (6240 12Vdc, maximum power output 50W)
  • Direct Handler interfaces control through LCR power meter
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Electrical Safety Testers
Product Number 6375 + 6220
Product Name DC Bias Current Source
DC Current Out 0.0 to 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Fuse and Fault Finder - 188FFF - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 110 to 240 volts
Form Factor Hand Held
Safety Agency Rating CE
View Details
Impulse/Surge Tester - 7703 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 5000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details