703253 -- PLANEX DOWNLIGHT FOR 13W GX53 SILVER
Megaman (UK), Limited
Planex downlight for 13W GX53 Silver
703253
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Description
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Suppliers
Planex downlight for 13W GX53 Silver
703253
Downlight Indoor
Max
Opera
Cronos
Hydra
Planex
Palmlite
Downlight Indoor
- Max
- Opera
- Cronos
- Hydra
- Planex
- Palmlite
Supplier's Site
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
703253 |
|
Product Name
|
Planex downlight for 13W GX53 Silver |
|
Fixture Type
|
Ceiling Fixtures
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Lamp Type
LED
Voltage
110 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Lamp Type
LED
Lighting Fixture Dimensions
125mm(L)
View Details