Megadyne Americas T5 Urethane Steel Timing Belt T5-295

Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - T5-295 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
T5-295
T5 Urethane Steel Timing Belt T5-295
T5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T5-295
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 247 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M247030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 670 mm (26.38 inch)
View Details
3M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 60 to 6804 mm (2.36 to 268 inch)
View Details