SKF/Global 3M Classical Timing Belts

Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050
Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

Suppliers

Company
Product
Description
Supplier Links
3M Classical Timing Belts -  - SKF/Global
Lansdale, PA, USA
3M Classical Timing Belts
3M Classical Timing Belts
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

HiTD Belts

Construction details

Tension members: The tension members (cords) are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a high grade chloroprene compound.

Tooth wrapping fabric: Heavy duty polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service.

Standards
ISO 13050

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Timing Belts (metric)
Product Name 3M Classical Timing Belts
Metric Pitch HTD 3mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 60 to 6804 mm (2.36 to 268 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 276 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M276030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1040 mm (40.94 inch)
View Details
Synchro-Link® King Power Synchronous Timing Belts (KPS II) - Polyurethane (Metric) (KPS8M, KPS14M) -  - Bando American, Inc.
Specs
Metric Pitch 8, 14 mm
Belt Width 15 to 120 mm (0.5906 to 4.72 inch)
Number of Teeth 80 to 245
View Details