Megadyne Americas T2.5 Urethane Steel Timing Belt T2.5-245

Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T2.5 Urethane Steel Timing Belt - T2.5-245 - Megadyne Americas
Pineville, NC, United States
T2.5 Urethane Steel Timing Belt
T2.5-245
T2.5 Urethane Steel Timing Belt T2.5-245
T2.5 Urethane Steel 2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T2.5 Urethane Steel

2.5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T2.5-245
Product Name T2.5 Urethane Steel Timing Belt
Metric Pitch T 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 424 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M424090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details