Megadyne Americas T10 Urethane Steel Timing Belt T10-150

Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - T10-150 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
T10-150
T10 Urethane Steel Timing Belt T10-150
T10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

T10 Urethane Steel

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number T10-150
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
Belt Length 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1800 mm (70.87 inch)
View Details
2 mm (GT3) Pitch, 175 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M175090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details