Megadyne Americas DT5 Double Sided Urethane Timing Belt DT5-1390

Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
DT5 Double Sided Urethane Timing Belt - DT5-1390 - Megadyne Americas
Pineville, NC, United States
DT5 Double Sided Urethane Timing Belt
DT5-1390
DT5 Double Sided Urethane Timing Belt DT5-1390
DT5 Double Sided Urethane 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

DT5 Double Sided Urethane

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number DT5-1390
Product Name DT5 Double Sided Urethane Timing Belt
Metric Pitch T 5mm
Features Double-Sided
Belt Length 1390 mm (54.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
2 mm (GT3) Pitch, 289 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M289030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details