Megadyne Americas Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D6860-14M

Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt - D6860-14M - Megadyne Americas
Pineville, NC, United States
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
D6860-14M
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D6860-14M
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Twin Power - Power Grip® GT® 14M Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D6860-14M
Product Name Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
Metric Pitch GT 14mm Pitch
Features Double-Sided
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 6860 mm (270 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 433 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M433030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
Synchro-Link® Timing Belts - Polyurethane (Metric) (T2.5, T5, T10) -  - Bando American, Inc.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 3 to 50 mm (0.1181 to 1.97 inch)
Number of Teeth 20 to 288
View Details