The A36R51M433030 is a 2 mm (GT3) pitch, 433 teeth, 3 mm wide single-sided neoprene belt reinforced with fiberglass cords. This belt is designed for power transmission applications, offering improved load-bearing capacity due to its enhanced construction and material compound. The breaking strength is rated at 93 N per 1 mm of belt width, with a working tension of 734 N for a 25.4 mm belt. It operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F). The belt features higher capacity, improved registration, and reduced noise, making it suitable for precision equipment where synchronization is essential. Special widths can be cut to size from stock sleeves, providing flexibility for various applications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M433030 |
| Product Name | 2 mm (GT3) Pitch, 433 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |