Megadyne Americas 5M HTD® Neoprene Double Sided Timing Belt D685-5M

Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Double Sided Timing Belt - D685-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Double Sided Timing Belt
D685-5M
5M HTD® Neoprene Double Sided Timing Belt D685-5M
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene Double Sided

Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D685-5M
Product Name 5M HTD® Neoprene Double Sided Timing Belt
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 685 mm (26.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 105 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M105060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 720 mm (28.35 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details