Megadyne Americas 5M HTD® Neoprene Double Sided Timing Belt D680-5M

Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Double Sided Timing Belt - D680-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Double Sided Timing Belt
D680-5M
5M HTD® Neoprene Double Sided Timing Belt D680-5M
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene Double Sided

Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D680-5M
Product Name 5M HTD® Neoprene Double Sided Timing Belt
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 680 mm (26.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 267 mm (10.51 inch)
View Details
2 mm (GT3) Pitch, 228 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M228030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details